Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC6574IDGSRG4 DAC6574IDGSRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976411-DAC6574IDGSRG 4 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Interface: I2C, Serial Number of Bits: 10 Number of Channels: 4 Number of Pins: 10 Resolution: 1.25 B Settling Time: 7 µs Number of Converters: 2 Conversion Rate: 188 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: VSSOP Sampling Rate: 188 ksps Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.5 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 1.5 mW Nominal Supply Current: 600 µA Integral Nonlinearity (INL): 2 LSB Number of DAC Channels: 4 Supply Type: Single Differential Nonlinearity: 0.5 LSB
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976411-DAC6574IDGSRG 4 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Interface: I2C, Serial Number of Bits: 10 Number of Channels: 4 Number of Pins: 10 Resolution: 1.25 B Settling Time: 7 µs Number of Converters: 2 Conversion Rate: 188 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: VSSOP Sampling Rate: 188 ksps Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.5 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 1.5 mW Nominal Supply Current: 600 µA Integral Nonlinearity (INL): 2 LSB Number of DAC Channels: 4 Supply Type: Single Differential Nonlinearity: 0.5 LSB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC6574IDGSRG4 - 976411-DAC6574IDGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC6574IDGSRG4
976411-DAC6574IDGSRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC6574IDGSRG4 976411-DAC6574IDGSRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976411-DAC6574IDGSRG 4 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Interface: I2C, Serial Number of Bits: 10 Number of Channels: 4 Number of Pins: 10 Resolution: 1.25 B Settling Time: 7 µs Number of Converters: 2 Conversion Rate: 188 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: VSSOP Sampling Rate: 188 ksps Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.5 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 1.5 mW Nominal Supply Current: 600 µA Integral Nonlinearity (INL): 2 LSB Number of DAC Channels: 4 Supply Type: Single Differential Nonlinearity: 0.5 LSB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976411-DAC6574IDGSRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Output Type: Voltage
Interface: I2C, Serial
Number of Bits: 10
Number of Channels: 4
Number of Pins: 10
Resolution: 1.25 B
Settling Time: 7 µs
Number of Converters: 2
Conversion Rate: 188 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: VSSOP
Sampling Rate: 188 ksps
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.5 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 1.5 mW
Nominal Supply Current: 600 µA
Integral Nonlinearity (INL): 2 LSB
Number of DAC Channels: 4
Supply Type: Single
Differential Nonlinearity: 0.5 LSB

Buy Now
Singapore, Singapore
Digital-to-Analog Converter IC
768-DAC6574IDGSRG4
Digital-to-Analog Converter IC 768-DAC6574IDGSRG4
10-Bit 4-Ch DAC, 188kS/s, I2C, VSSOP Product overview: DAC6574IDGSRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC6574IDGSRG4 can be used for catalog matching and distributor lookup.

10-Bit 4-Ch DAC, 188kS/s, I2C, VSSOP Product overview: DAC6574IDGSRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC6574IDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 976411-DAC6574IDGSRG4 768-DAC6574IDGSRG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC6574IDGSRG4 Digital-to-Analog Converter IC
Interface Type Serial; I2C; I2C, Serial I2C, Serial
Package Type SOP; SSOP; VSSOP VSSOP
Packing Method Tape Reel; Tape and Reel
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers