D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO8
Win Source Part Number: 981616-DAC6551AQDGKR
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 3V ~ 5.5V
Settling Time: 8µs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): 0.3, 0.2
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISDAC6551AQDGKRQ
Base Product Number: DAC6551
12 Bit Digital to Analog Converter 1 8-VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
DAC6551-Q1 Automotive 12-Bit, Ultralow-Glitch, Voltage-Output DAC 8-VSSOP -40 to 125 Product overview: DAC6551AQDGKRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, Low-Power, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6551AQDGKRQ1 can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 8VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 12BIT V-OUT 8VSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC6551AQDGKRQ1 | 981616-DAC6551AQDGKRQ1 | 296-45314-1-ND | 296-45314-2-ND | 296-45314-6-ND | 701-DAC6551AQDGKRQ1 | DAC6551AQDGKRQ1 | DAC6551AQDGKRQ1 | DAC6551AQDGKRQ1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Automotive Low-Power Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOP; SSOP; VSSOP8 | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tape Reel; Tape & Reel | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | Tape Reel; Tape & Reel (TR) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Settling Time | 8 µs | 8 µs | 8 µs | 8 µs | 8 µs |