12-Bit 16-Ch DAC, High-Voltage Output, Automotive, 40-VQFN Product overview: DAC61416RHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC61416RHAT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 16 40-VQFN (6x6)
12 Bit Digital to Analog Converter 16 40-VQFN (6x6)
12 Bit Digital to Analog Converter 16 40-VQFN (6x6)
Win Source Part Number: 1032169-DAC61416RHAT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 4.5V ~ 5.5V
Settling Time: 12µs (Typ)
Number of D/A Converters: 16
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.5
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53464-1,296-5346
Base Product Number: DAC61416
12 Bit Digital to Analog Converter 16 40-VQFN (6x6)
IC DAC 12BIT V-OUT 40VQFN
IC DAC 12BIT V-OUT 40VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC61416RHAT | 296-53464-1-ND | 296-53464-6-ND | 296-53464-2-ND | 1032169-DAC61416RHAT | DAC61416RHAT | DAC61416RHAT | DAC61416RHAT |
| Product Name | Automotive VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 40 | 40 | 40 |