Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Settling Time: 12µs (Typ)
Output Type: Voltage - Buffered
Data Interface: SPI, DSP
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 5.5V
8-channel 12-bit high-voltage output DAC with integrated internal reference 40-VQFN -40 to 125 Product overview: DAC61408RHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC61408RHAT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 40-VQFN (6x6)
12 Bit Digital to Analog Converter 8 40-VQFN (6x6)
12 Bit Digital to Analog Converter 8 40-VQFN (6x6)
12 Bit Digital to Analog Converter 8 40-VQFN (6x6)
IC DAC 12BIT V-OUT 40VQFN
IC DAC 12BIT V-OUT 40VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC61408RHAT | 296-53463-2-ND | 296-53463-1-ND | 296-53463-6-ND | DAC61408RHAT | DAC61408RHAT | DAC61408RHAT | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Settling Time | 12 µs | 12 µs | 12 µs | 12 µs | 12 µs | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |