Win Source Part Number: 1366552-DAC61404RHBT
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Number of D/A Converters: 1
Settling Time: 22µs
Differential Output: No
Data Interface: Serial, SPI
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 43V
Voltage - Supply, Digital: 4.5V ~ 5.5V
INL/DNL (LSB): ±1 (Max), ±2 (Max)
IC DAC 12BIT V-OUT 32VQFN Product overview: DAC61404RHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC61404RHBT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 32-VQFN (5x5)
IC DIGITAL TO ANALOG CONVERTER
IC DAC 12BIT V-OUT 32VQFN
12 Bit Digital to Analog Converter 1 32-VQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1366552-DAC61404RHBT | 701-DAC61404RHBT | 296-DAC61404RHBTTR-ND | DAC61404RHBT | DAC61404RHBT | DAC61404RHBT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Serial, SPI | Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 22 µs | 22 µs | 22 µs | |||
| Package Type | Tape & Reel (TR) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |