Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC61402RHBT

Description
12 Bit Digital to Analog Converter 2 32-VQFN (5x5)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-DAC61402RHBTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC61402RHBTTR-ND
Digital to Analog Converters (DAC) 296-DAC61402RHBTTR-ND
12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC61402RHBTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC61402RHBTCT-ND
Digital to Analog Converters (DAC) 296-DAC61402RHBTCT-ND
12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC61402RHBTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC61402RHBTDKR-ND
Digital to Analog Converters (DAC) 296-DAC61402RHBTDKR-ND
12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-DAC61402RHBT
12BIT Digital-to-Analog Converter IC 701-DAC61402RHBT
IC DAC 12BIT V-OUT 32VQFN Product overview: DAC61402RHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC61402RHBT can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 32VQFN Product overview: DAC61402RHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC61402RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1001379-DAC61402RHBT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1001379-DAC61402RHBT
Win Source Part Number: 1001379-DAC61402RHBT Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Series: DAC61402 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: Serial, SPI Reference Type: Internal Voltage - Supply, Analog: 4.5V ~ 41.5V Voltage - Supply, Digital: 4.5V ~ 5.5V Settling Time: 1.2ms Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC61402RHBTTR,2 96-DAC61402RHBTCT,29 6-DAC61402RHBTDKR Base Product Number: DAC61402

Win Source Part Number: 1001379-DAC61402RHBT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: DAC61402
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: Serial, SPI
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 41.5V
Voltage - Supply, Digital: 4.5V ~ 5.5V
Settling Time: 1.2ms
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC61402RHBTTR,296-DAC61402RHBTCT,296-DAC61402RHBTDKR
Base Product Number: DAC61402

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC61402RHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC61402RHBT
Data Acquisition - Digital to Analog Converters (DAC) DAC61402RHBT
DUAL-CHANNEL, 12-BIT, 20-V-RANGE

DUAL-CHANNEL, 12-BIT, 20-V-RANGE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC61402RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC61402RHBT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC61402RHBT
IC DAC 12BIT V-OUT 32VQFN

IC DAC 12BIT V-OUT 32VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC61402RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC61402RHBT
Digital to Analog Converters (DAC) DAC61402RHBT
12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

12 Bit Digital to Analog Converter 2 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-DAC61402RHBTTR-ND 296-DAC61402RHBTCT-ND 296-DAC61402RHBTDKR-ND 701-DAC61402RHBT 1001379-DAC61402RHBT DAC61402RHBT DAC61402RHBT DAC61402RHBT
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 12BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad Tape & Reel (TR) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 32 32 32 32
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC38RF83GIAAVR - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
Digital to Analogue Converters - 6977000 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers