Texas Instruments High-Performance Analog Digital-to-Analog Converter IC DAC60508ZCRTET

Description
True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60508ZCRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZCRTET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60508ZCRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZCRTET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC60508ZCRTET
Digital-to-Analog Converter IC 701-DAC60508ZCRTET
True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60508ZCRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZCRTET can be used for catalog matching and distributor lookup.

True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60508ZCRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZCRTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-52289-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-52289-2-ND
Digital to Analog Converters (DAC) 296-52289-2-ND
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-52289-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-52289-1-ND
Digital to Analog Converters (DAC) 296-52289-1-ND
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1316905-DAC60508ZCRTET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1316905-DAC60508ZCRTET
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1316905-DAC60508ZCRTET
Manufacturer: Texas Instruments Win Source Part Number: 1316905-DAC60508ZCRT ET Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 1.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52289-6,296-5228 9-1,296-52289-2 Base Product Number: DAC60508 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316905-DAC60508ZCRTET
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52289-6,296-52289-1,296-52289-2
Base Product Number: DAC60508
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC60508ZCRTET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC60508ZCRTET
Digital to Analog Converters (DAC) DAC60508ZCRTET
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC60508ZCRTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC60508ZCRTET
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60508ZCRTET
IC DAC 12BIT V-OUT 16WQFN

IC DAC 12BIT V-OUT 16WQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC60508ZCRTET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC60508ZCRTET
Data Acquisition - Digital to Analog Converters (DAC) DAC60508ZCRTET
IC DAC 12BIT V-OUT 16WQFN

IC DAC 12BIT V-OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC60508ZCRTET 296-52289-2-ND 296-52289-1-ND 1316905-DAC60508ZCRTET DAC60508ZCRTET DAC60508ZCRTET DAC60508ZCRTET
Product Name Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-89697013A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Digital to Analogue Converters - 1904650 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
8bit 8ch D/A converter - BH2226F - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SOP
Screening Level Commercial
View Details
2 suppliers