12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Data Acquisition -Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: DAC60504
True 12-Bit, 4-channel, SPI, Vout DAC in tiny QFN package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60504BRTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60504BRTET can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 16WQFN
IC DAC 12BIT V-OUT 16WQFN
12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-53462-6-ND | 296-53462-1-ND | 296-53462-2-ND | 701-DAC60504BRTET | DAC60504BRTET | DAC60504BRTET | DAC60504BRTET | |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) -Data Acquisition -Digital to Analog Converters (DAC) | Quad QFN Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 16 | 16 | 16 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |