Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC60501ZDGST

Description
12 Bit Digital to Analog Converter 1 10-VSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-DAC60501ZDGSTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC60501ZDGSTTR-ND
Digital to Analog Converters (DAC) 296-DAC60501ZDGSTTR-ND
12 Bit Digital to Analog Converter 1 10-VSSOP

12 Bit Digital to Analog Converter 1 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC60501ZDGSTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC60501ZDGSTCT-ND
Digital to Analog Converters (DAC) 296-DAC60501ZDGSTCT-ND
12 Bit Digital to Analog Converter 1 10-VSSOP

12 Bit Digital to Analog Converter 1 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC60501ZDGSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC60501ZDGSTDKR-ND
Digital to Analog Converters (DAC) 296-DAC60501ZDGSTDKR-ND
12 Bit Digital to Analog Converter 1 10-VSSOP

12 Bit Digital to Analog Converter 1 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC60501ZDGST
Digital-to-Analog Converter IC 701-DAC60501ZDGST
True 12-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 10-VSSOP -40 to 125 Product overview: DAC60501ZDGST from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60501ZDGST can be used for catalog matching and distributor lookup.

True 12-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 10-VSSOP -40 to 125 Product overview: DAC60501ZDGST from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60501ZDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
987989-DAC60501ZDGST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 987989-DAC60501ZDGST
Win Source Part Number: 987989-DAC60501ZDGST Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC60501ZDGSTDKR ,296-DAC60501ZDGSTTR ,296-DAC60501ZDGSTCT Base Product Number: DAC60501

Win Source Part Number: 987989-DAC60501ZDGST
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC60501ZDGSTDKR,296-DAC60501ZDGSTTR,296-DAC60501ZDGSTCT
Base Product Number: DAC60501

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC60501ZDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC60501ZDGST
Digital to Analog Converters (DAC) DAC60501ZDGST
12 Bit Digital to Analog Converter 1 10-VSSOP

12 Bit Digital to Analog Converter 1 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC60501ZDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC60501ZDGST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60501ZDGST
SINGLE CHAN DAC 12BIT- ZEROCODE

SINGLE CHAN DAC 12BIT- ZEROCODE

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC60501ZDGST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC60501ZDGST
Data Acquisition - Digital to Analog Converters (DAC) DAC60501ZDGST
SINGLE CHAN DAC 12BIT- ZEROCODE

SINGLE CHAN DAC 12BIT- ZEROCODE

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-DAC60501ZDGSTTR-ND 296-DAC60501ZDGSTCT-ND 296-DAC60501ZDGSTDKR-ND 701-DAC60501ZDGST 987989-DAC60501ZDGST DAC60501ZDGST DAC60501ZDGST DAC60501ZDGST
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; I2C SPI; I2C SPI; I2C SPI; I2C; I2C, SPI SPI; I2C; I²C, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 12 bits 12 bits 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904649 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J89IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers