12 Bit Digital to Analog Converter 1 10-VSSOP
12 Bit Digital to Analog Converter 1 10-VSSOP
12 Bit Digital to Analog Converter 1 10-VSSOP
True 12-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 10-VSSOP -40 to 125 Product overview: DAC60501ZDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60501ZDGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 916732-DAC60501ZDGSR
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC60501
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC60501ZDGSRTR,
SINGLE CHAN DAC 12BIT- ZEROCODE
SINGLE CHAN DAC 12BIT- ZEROCODE
12 Bit Digital to Analog Converter 1 10-VSSOP
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC60501ZDGSRTR-ND | 296-DAC60501ZDGSRCT-ND | 296-DAC60501ZDGSRDKR-ND | 701-DAC60501ZDGSR | 916732-DAC60501ZDGSR | DAC60501ZDGSR | DAC60501ZDGSR | DAC60501ZDGSR |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60501ZDGSR | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; I2C | SPI; I2C | SPI; I2C | SPI; I2C; I²C, SPI | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |