Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IPW DAC60004IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 916730-DAC60004IPW Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 4 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: DAC60004 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916730-DAC60004IPW Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 4 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: DAC60004 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IPW
916730-DAC60004IPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IPW 916730-DAC60004IPW
Manufacturer: Texas Instruments Win Source Part Number: 916730-DAC60004IPW Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 4 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: DAC60004 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 916730-DAC60004IPW
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 4 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DAC60004
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Digital-to-Analog Converter IC
701-DAC60004IPW
Quad TSSOP Digital-to-Analog Converter IC 701-DAC60004IPW
Ultra-Small, true 12-bit quad voltage output DAC with 1LSB INL/DNL 14-TSSOP -40 to 125 Product overview: DAC60004IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60004IPW can be used for catalog matching and distributor lookup.

Ultra-Small, true 12-bit quad voltage output DAC with 1LSB INL/DNL 14-TSSOP -40 to 125 Product overview: DAC60004IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60004IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC60004IPW-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC60004IPW-ND
Digital to Analog Converters (DAC) DAC60004IPW-ND
12 Bit Digital to Analog Converter 4 14-TSSOP

12 Bit Digital to Analog Converter 4 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC60004IPW
Data Acquisition - Digital to Analog Converters (DAC) DAC60004IPW
IC DAC 12BIT V-OUT 14TSSOP

IC DAC 12BIT V-OUT 14TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC60004IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC60004IPW
Digital to Analog Converters (DAC) DAC60004IPW
12 Bit Digital to Analog Converter 4 14-TSSOP

12 Bit Digital to Analog Converter 4 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC60004IPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60004IPW
IC DAC 12BIT V-OUT 14TSSOP

IC DAC 12BIT V-OUT 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916730-DAC60004IPW 701-DAC60004IPW DAC60004IPW-ND DAC60004IPW DAC60004IPW DAC60004IPW
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IPW Quad TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 14-TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI SPI; SPI, DSP
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1899929P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 16
Resolution 6 bits
View Details
DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
5 suppliers
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers