Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC60004IDMDT

Description
12 Bit Digital to Analog Converter 4 14-VSON (4x3)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 14-VSON (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-44532-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-44532-2-ND
Digital to Analog Converters (DAC) 296-44532-2-ND
12 Bit Digital to Analog Converter 4 14-VSON (4x3)

12 Bit Digital to Analog Converter 4 14-VSON (4x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-44532-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-44532-1-ND
Digital to Analog Converters (DAC) 296-44532-1-ND
12 Bit Digital to Analog Converter 4 14-VSON (4x3)

12 Bit Digital to Analog Converter 4 14-VSON (4x3)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IDMDT - 1032440-DAC60004IDMDT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IDMDT
1032440-DAC60004IDMDT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IDMDT 1032440-DAC60004IDMDT
Manufacturer: Texas Instruments Win Source Part Number: 1032440-DAC60004IDMD T Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: External Settling Time: 8μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-VSON (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1032440-DAC60004IDMDT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 8μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-VSON (4x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Digital-to-Analog Converter IC - 701-DAC60004IDMDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Digital-to-Analog Converter IC
701-DAC60004IDMDT
Quad Digital-to-Analog Converter IC 701-DAC60004IDMDT
Ultra-Small, true 12-bit quad voltage output DAC with 1LSB INL/DNL 14-VSON -40 to 125 Product overview: DAC60004IDMDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60004IDMDT can be used for catalog matching and distributor lookup.

Ultra-Small, true 12-bit quad voltage output DAC with 1LSB INL/DNL 14-VSON -40 to 125 Product overview: DAC60004IDMDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60004IDMDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IDMDT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC60004IDMDT
Data Acquisition - Digital to Analog Converters (DAC) DAC60004IDMDT
IC DAC 12BIT V-OUT 14VSON

IC DAC 12BIT V-OUT 14VSON

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC60004IDMDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC60004IDMDT
Digital to Analog Converters (DAC) DAC60004IDMDT
12 Bit Digital to Analog Converter 4 14-VSON (4x3)

12 Bit Digital to Analog Converter 4 14-VSON (4x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IDMDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC60004IDMDT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60004IDMDT
IC DAC 12BIT V-OUT 14VSON

IC DAC 12BIT V-OUT 14VSON

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-44532-2-ND 296-44532-1-ND 1032440-DAC60004IDMDT 701-DAC60004IDMDT DAC60004IDMDT DAC60004IDMDT DAC60004IDMDT
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60004IDMDT Quad Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type 14-VFDFN Exposed Pad 14-VFDFN Exposed Pad 14-VSON (4x3) 14-VFDFN Exposed Pad 14-VFDFN Exposed Pad
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 14 14
Resolution 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1914292 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details