Manufacturer: Texas Instruments
Win Source Part Number: 125299-DAC5675IPHPR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 12ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2, ±1.5
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-HTQFP (7x7)
Analog Supply Voltage: 3.15 V to 3.6 V
Digital Supply Voltage: 3.15 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.012us Settling Time, PQFP48
14-Bit 400MSPS DAC, Parallel/LVDS Interface, HTQFP Product overview: DAC5675IPHPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5675IPHPR can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
IC DAC 14BIT A-OUT 48HTQFP
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
IC DAC 14BIT A-OUT 48HTQFP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 125299-DAC5675IPHPR | DAC5675IPHPR | 701-DAC5675IPHPR | DAC5675IPHPR-ND | DAC5675IPHPR | DAC5675IPHPR | DAC5675IPHPR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5675IPHPR | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; LVDS - Parallel | Parallel | Parallel, LVDS | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | QFP; TQFP; 48-HTQFP (7x7) | QFP; TQFP; TQFP48 | HTQFP | 48-PowerTQFP | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Settling Time | 0.0120 µs | 0.0120 µs | 0.0120 µs |