The DAC5652-EP is a dual-channel, 10-bit digital-to-analog converter (DAC) capable of operating at update rates up to 200 MSPS. It features a single supply voltage range of 3V to 3.6V and offers a high spurious-free dynamic range (SFDR) of 80 dBc at 5 MHz. The device is designed for applications such as cellular base transceiver stations, medical instrumentation, and arbitrary waveform generators. This DAC includes an on-chip 1.2V voltage reference and supports both independent and single resistor gain control. It has a low power consumption of 290 mW during operation and can be put into a power-down mode that reduces consumption to 9 mW. The DAC5652-EP is housed in a 48-pin thin quad flat pack (TQFP) package and is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for defense, aerospace, and medical applications. The device also supports interleaved data operation, enhancing its versatility in various configurations.
Enhanced Product 10 Bit 275 Msps Dual Digital To Analog Converter 48-TQFP -55 to 125
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48
IC DAC 10BIT A-OUT 48TQFP
IC DAC 10BIT A-OUT 48TQFP
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)
| Texas Instruments | DigiKey | DigiKey | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5652MPFBREP | 296-21303-2-ND | 296-21303-1-ND | 296-21303-6-ND | DAC5652MPFBREP | DAC5652MPFBREP | DAC5652MPFBREP | DAC5652MPFBREP |
| Product Name | DAC5652-EP Enhanced Product 10 Bit 275 Msps Dual Digital To Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | HiRel Enhanced Product | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| Dissipation | 290 milliwatts |