10 Bit Digital to Analog Converter 8 16-WQFN (3x3)
10 Bit Digital to Analog Converter 8 16-WQFN (3x3)
10 Bit Digital to Analog Converter 8 16-WQFN (3x3)
10-Bit, 8-channel, I2C, voltage output DAC in tiny QFN package 16-WQFN -40 to 125 Product overview: DAC53608RTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC53608RTET can be used for catalog matching and distributor lookup.
IC DAC 10BIT V-OUT 16WQFN
IC DAC 10BIT V-OUT 16WQFN
10 Bit Digital to Analog Converter 8 16-WQFN (3x3)
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-53023-2-ND | 296-53023-1-ND | 296-53023-6-ND | 701-DAC53608RTET | DAC53608RTET | DAC53608RTET | DAC53608RTET |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | QFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 16 | 16 | 16 | ||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits |