Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC53204RTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1316912-DAC53204RTER Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Voltage or Current - Buffered Architecture: String DAC Number of Bits: 10 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 1.71V ~ 5.5V Voltage - Supply, Digital: 1.62V ~ 5.5V Settling Time: 25µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±1 Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-DAC53204RTERCT,2 96-DAC53204RTERTR,29 6-DAC53204RTERDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1316912-DAC53204RTER Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Voltage or Current - Buffered Architecture: String DAC Number of Bits: 10 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 1.71V ~ 5.5V Voltage - Supply, Digital: 1.62V ~ 5.5V Settling Time: 25µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±1 Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-DAC53204RTERCT,2 96-DAC53204RTERTR,29 6-DAC53204RTERDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1316912-DAC53204RTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1316912-DAC53204RTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1316912-DAC53204RTER
Manufacturer: Texas Instruments Win Source Part Number: 1316912-DAC53204RTER Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Voltage or Current - Buffered Architecture: String DAC Number of Bits: 10 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 1.71V ~ 5.5V Voltage - Supply, Digital: 1.62V ~ 5.5V Settling Time: 25µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±1 Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-DAC53204RTERCT,2 96-DAC53204RTERTR,29 6-DAC53204RTERDKR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316912-DAC53204RTER
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Voltage or Current - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 1.71V ~ 5.5V
Voltage - Supply, Digital: 1.62V ~ 5.5V
Settling Time: 25µs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1, ±1
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-DAC53204RTERCT,296-DAC53204RTERTR,296-DAC53204RTERDKR
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-DAC53204RTER
10BIT Digital-to-Analog Converter IC 701-DAC53204RTER
IC DAC 10BIT V OR A-OUT 16WQFN Product overview: DAC53204RTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC53204RTER can be used for catalog matching and distributor lookup.

IC DAC 10BIT V OR A-OUT 16WQFN Product overview: DAC53204RTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC53204RTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-DAC53204RTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC53204RTERDKR-ND
Digital to Analog Converters (DAC) 296-DAC53204RTERDKR-ND
10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC53204RTERCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC53204RTERCT-ND
Digital to Analog Converters (DAC) 296-DAC53204RTERCT-ND
10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC53204RTERTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC53204RTERTR-ND
Digital to Analog Converters (DAC) 296-DAC53204RTERTR-ND
10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC53204RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC53204RTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC53204RTER
IC DAC 10BIT V OR A-OUT 16WQFN

IC DAC 10BIT V OR A-OUT 16WQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC53204RTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC53204RTER
Digital to Analog Converters (DAC) DAC53204RTER
10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

10 Bit Digital to Analog Converter 4 16-WQFN (3x3)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC53204RTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC53204RTER
Data Acquisition - Digital to Analog Converters (DAC) DAC53204RTER
FOUR-CHANNEL, 10-BIT, VOUT AND I

FOUR-CHANNEL, 10-BIT, VOUT AND I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1316912-DAC53204RTER 701-DAC53204RTER 296-DAC53204RTERDKR-ND 296-DAC53204RTERCT-ND 296-DAC53204RTERTR-ND DAC53204RTER DAC53204RTER DAC53204RTER
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 10BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; I2C; I2C, SPI I2C, SPI SPI; I2C SPI; I2C SPI; I2C SPI; I2C; I²C, SPI
Package Type 16-WFQFN Exposed Pad Tape & Reel (TR) 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Settling Time 25 µs 25 µs 25 µs 25 µs 25 µs
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5304ARM - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 7619024 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type SOIC; Soic
Features Single-Supply
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers