8 Bit Digital to Analog Converter 1 8-WSON (2x2)
IC DAC 8BIT 8-WSON
IC DAC 8BIT 8-WSON
Win Source Part Number: 977366-DAC43701DSGR
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: I2C
Reference Type: Internal, Supply
Voltage - Supply, Analog: 1.71V ~ 5.5V
Voltage - Supply, Digital: 1.71V ~ 5.5V
Settling Time: 12µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC43701DSGRTR
IC DAC 8BIT V-OUT 8WSON Product overview: DAC43701DSGR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC43701DSGR can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 8WSON
8 Bit Digital to Analog Converter 1 8-WSON (2x2)
IC DIGITAL TO ANALOG CONVERTER
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC43701DSGRTR-ND | 296-DAC43701DSGRDKR-ND | 296-DAC43701DSGRCT-ND | 977366-DAC43701DSGR | 701-DAC43701DSGR | DAC43701DSGR | DAC43701DSGR | DAC43701DSGR |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 8 | 8 | 8 | 8 | ||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits |