Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Bits: 8
Settling Time: 10µs (Typ)
Output Type: Voltage - Buffered
Operating Temperature: -40°C ~ 125°C
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
IC DAC 8BIT V-OUT 16WQFN Product overview: DAC43608RTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC43608RTET can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 16WQFN
IC DAC 8BIT V-OUT 16WQFN
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-53461-1-ND | 296-53461-6-ND | 296-53461-2-ND | 701-DAC43608RTET | DAC43608RTET | DAC43608RTET | DAC43608RTET | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Settling Time | 10 µs | 10 µs | 10 µs | 10 µs | 10 µs | |||
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | Tape & Reel (TR) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 16 | 16 | 16 | 16 |