Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC43401DSGRQ1

Description
8 Bit Digital to Analog Converter 1 8-WSON (2x2)
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-DAC43401DSGRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC43401DSGRQ1DKR-ND
Digital to Analog Converters (DAC) 296-DAC43401DSGRQ1DKR-ND
8 Bit Digital to Analog Converter 1 8-WSON (2x2)

8 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC43401DSGRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC43401DSGRQ1CT-ND
Digital to Analog Converters (DAC) 296-DAC43401DSGRQ1CT-ND
8 Bit Digital to Analog Converter 1 8-WSON (2x2)

8 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC43401DSGRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC43401DSGRQ1TR-ND
Digital to Analog Converters (DAC) 296-DAC43401DSGRQ1TR-ND
8 Bit Digital to Analog Converter 1 8-WSON (2x2)

8 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317878-DAC43401DSGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1317878-DAC43401DSGRQ1
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317878-DAC43401DSGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1317878-DAC43401DSGR Q1 Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 8 Data Interface: I2C Voltage - Supply, Analog: 1.71V ~ 5.5V Voltage - Supply, Digital: 0.4V ~ 1.62V Settling Time: 12µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC43401DSGRQ1DK R,296-DAC43401DSGRQ1 CT,296-DAC43401DSGRQ 1TR Base Product Number: DAC43401 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317878-DAC43401DSGRQ1
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: I2C
Voltage - Supply, Analog: 1.71V ~ 5.5V
Voltage - Supply, Digital: 0.4V ~ 1.62V
Settling Time: 12µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC43401DSGRQ1DKR,296-DAC43401DSGRQ1CT,296-DAC43401DSGRQ1TR
Base Product Number: DAC43401
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-DAC43401DSGRQ1
8-bit 8BIT Digital-to-Analog Converter IC 701-DAC43401DSGRQ1
IC DAC 8BIT V-OUT 8WSON Product overview: DAC43401DSGRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC43401DSGRQ1 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 8WSON Product overview: DAC43401DSGRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC43401DSGRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC43401DSGRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC43401DSGRQ1
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC43401DSGRQ1
IC DAC 8BIT V-OUT 8WSON

IC DAC 8BIT V-OUT 8WSON

Supplier's Site
Digital to Analog Converters (DAC) - DAC43401DSGRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC43401DSGRQ1
Digital to Analog Converters (DAC) DAC43401DSGRQ1
8 Bit Digital to Analog Converter 1 8-WSON (2x2)

8 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC43401DSGRQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC43401DSGRQ1
Data Acquisition - Digital to Analog Converters (DAC) DAC43401DSGRQ1
AUTOMOTIVE, 8-BIT, 1-CHANNEL, SM

AUTOMOTIVE, 8-BIT, 1-CHANNEL, SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-DAC43401DSGRQ1DKR-ND 296-DAC43401DSGRQ1CT-ND 296-DAC43401DSGRQ1TR-ND 1317878-DAC43401DSGRQ1 701-DAC43401DSGRQ1 DAC43401DSGRQ1 DAC43401DSGRQ1 DAC43401DSGRQ1
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 8-bit 8BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad Tape & Reel (TR) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 8 8 8 8
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
9 suppliers
Digital to Analogue Converters - 1904649 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
10bit 8ch D/A converter - BU2506FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers