Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC38RF97IAAV

Description
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-46604-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-46604-ND
Digital to Analog Converters (DAC) 296-46604-ND
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now Datasheet
Dual Digital-to-Analog Converter IC - 701-DAC38RF97IAAV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC38RF97IAAV
Dual Digital-to-Analog Converter IC 701-DAC38RF97IAAV
Dual-Channel, 14-Bit, 6-GSPS, 12x-24x Interpolating, 6-GHz GSM PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF97IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF97IAAV can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 6-GSPS, 12x-24x Interpolating, 6-GHz GSM PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF97IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF97IAAV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF97IAAV
772425-DAC38RF97IAAV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF97IAAV 772425-DAC38RF97IAAV
Manufacturer: Texas Instruments Win Source Part Number: 772425-DAC38RF97IAAV Series: * Packaging: Tray Package: 144-FBGA, FCBGA Family Name: DAC38RF97 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FCBGA (10x10) Alternative Parts (Cross-Reference): DAC38RF97IAAVR; Introduction Date: February 28, 2017 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772425-DAC38RF97IAAV
Series: *
Packaging: Tray
Package: 144-FBGA, FCBGA
Family Name: DAC38RF97
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FCBGA (10x10)
Alternative Parts (Cross-Reference): DAC38RF97IAAVR;
Introduction Date: February 28, 2017
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC38RF97IAAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC38RF97IAAV
Digital to Analog Converters (DAC) DAC38RF97IAAV
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF97IAAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF97IAAV
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC38RF97IAAV
IC DAC 2 SE 144FCBGA

IC DAC 2 SE 144FCBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-46604-ND 701-DAC38RF97IAAV 772425-DAC38RF97IAAV DAC38RF97IAAV DAC38RF97IAAV
Product Name Digital to Analog Converters (DAC) Dual Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF97IAAV Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type JESD204B
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tray Tray Tray Tray; Bulk; BulkTray
Pins 144
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
5 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8776301LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 1 LSB
View Details
Digital to Analogue Converters - 1905414 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
8bit 2ch D/A converter - BH2219FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
3 suppliers