Texas Instruments High-Performance Analog Dual 9 GHz Digital-to-Analog Converter IC DAC38RF90IAAVR

Description
Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF90IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF90IAAVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF90IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF90IAAVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 9 GHz Digital-to-Analog Converter IC - 701-DAC38RF90IAAVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9 GHz Digital-to-Analog Converter IC
701-DAC38RF90IAAVR
Dual 9 GHz Digital-to-Analog Converter IC 701-DAC38RF90IAAVR
Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF90IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF90IAAVR can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF90IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF90IAAVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317861-DAC38RF90IAAVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1317861-DAC38RF90IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317861-DAC38RF90IAAVR
Manufacturer: Texas Instruments Win Source Part Number: 1317861-DAC38RF90IAA VR Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: Current Source Number of Bits: 14 Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Analog: 1.71V ~ 1.89V Voltage - Supply, Digital: 0.95V ~ 1.05V Settling Time: 1ns (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±4, ±2 Supplier Device Package: 144-FCBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 144-FBGA, FCBGA ECCN: 3A001A5B2B Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: DAC38RF90 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317861-DAC38RF90IAAVR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: Current Source
Number of Bits: 14
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Analog: 1.71V ~ 1.89V
Voltage - Supply, Digital: 0.95V ~ 1.05V
Settling Time: 1ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±2
Supplier Device Package: 144-FCBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-FBGA, FCBGA
ECCN: 3A001A5B2B
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: DAC38RF90
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC38RF90IAAVR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC38RF90IAAVR-ND
Digital to Analog Converters (DAC) DAC38RF90IAAVR-ND
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC38RF90IAAVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC38RF90IAAVR
Digital to Analog Converters (DAC) DAC38RF90IAAVR
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF90IAAVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF90IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC38RF90IAAVR
DAC38RF90IAAVR

DAC38RF90IAAVR

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF90IAAVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF90IAAVR
Data Acquisition - Digital to Analog Converters (DAC) DAC38RF90IAAVR
DAC38RF90IAAVR

DAC38RF90IAAVR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC38RF90IAAVR 1317861-DAC38RF90IAAVR DAC38RF90IAAVR-ND DAC38RF90IAAVR DAC38RF90IAAVR DAC38RF90IAAVR
Product Name Dual 9 GHz Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type JESD204B JESD204B JESD204B
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Settling Time 1.00E-3 µs 1.00E-3 µs 1.00E-3 µs
Unlock Full Specs
to access all available technical data

Similar Products

DAC5675A-SP Class V, 14 Bit, 400 MSPS Digital-to-Analog Converter - 5962-0720401VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-89697013A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Digital to Analogue Converters - 1904624 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details