Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC38RF83IAAVR

Description
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC38RF83IAAVR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC38RF83IAAVR-ND
Digital to Analog Converters (DAC) DAC38RF83IAAVR-ND
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now Datasheet
Dual 9 GHz Digital-to-Analog Converter IC - 701-DAC38RF83IAAVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9 GHz Digital-to-Analog Converter IC
701-DAC38RF83IAAVR
Dual 9 GHz Digital-to-Analog Converter IC 701-DAC38RF83IAAVR
Dual-Channel, 14-Bit, 9-GSPS, 6x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF83IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF83IAAVR can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 9-GSPS, 6x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF83IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF83IAAVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF83IAAVR
916722-DAC38RF83IAAVR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF83IAAVR 916722-DAC38RF83IAAVR
Manufacturer: Texas Instruments Win Source Part Number: 916722-DAC38RF83IAAV R Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10) Package: 144-FBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: DAC38RF83 Categories: Integrated Circuits (ICs) Case / Package: 144-FCBGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 916722-DAC38RF83IAAVR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Package: 144-FBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC38RF83
Categories: Integrated Circuits (ICs)
Case / Package: 144-FCBGA (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF83IAAVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF83IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC38RF83IAAVR
IC DAC 144FCBGA

IC DAC 144FCBGA

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF83IAAVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF83IAAVR
Data Acquisition - Digital to Analog Converters (DAC) DAC38RF83IAAVR
IC DAC 144FCBGA

IC DAC 144FCBGA

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC38RF83IAAVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC38RF83IAAVR
Digital to Analog Converters (DAC) DAC38RF83IAAVR
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC38RF83IAAVR-ND 701-DAC38RF83IAAVR 916722-DAC38RF83IAAVR DAC38RF83IAAVR DAC38RF83IAAVR DAC38RF83IAAVR
Product Name Digital to Analog Converters (DAC) Dual 9 GHz Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF83IAAVR Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type JESD204B JESD204B
Package Type 144-FBGA, FCBGA 144-FCBGA (10x10) 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 144
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP - 1032877-DAC2813AP - Win Source Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Bulk; Bulk
Pins 28
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ - 859478-AD5303BRUZ - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Digital to Analogue Converters - 1904619 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
4 suppliers