Dual-Channel, 14-Bit, 9-GSPS, 6x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF83IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF83IAAV can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 916721-DAC38RF83IAAV
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Package: 144-FBGA, FCBGA
Package: Tube
Mounting: Surface Mount
Family Name: DAC38RF83
Categories: Integrated Circuits (ICs)
Case / Package: 144-FCBGA (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC38RF83IAAV-ND, 296-45313-5, -296-45313-5-ND
IC DAC 2 DIFF 144FCBGA
IC DAC 2 DIFF 144FCBGA
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC38RF83IAAV | 296-45313-5-ND | 916721-DAC38RF83IAAV | DAC38RF83IAAV | DAC38RF83IAAV | DAC38RF83IAAV |
| Product Name | Dual 9 GHz Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF83IAAV | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | JESD204B | JESD204B | ||||
| Package Type | 144-FBGA, FCBGA | 144-FCBGA (10x10) | 144-FBGA, FCBGA | 144-FBGA, FCBGA | ||
| Packing Method | Tray | Tray; Tray | Tray | |||
| Pins | 144 |