Texas Instruments High-Performance Analog EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board * DAC34SH84EVM

Description
EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board *
Request a Quote Datasheet
Description
EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board * - DAC34SH84EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board *
DAC34SH84EVM
EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board * DAC34SH84EVM
EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board *

EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board *

Supplier's Site
Evaluation Boards - Digital to Analog Converters (DACs) - DAC34SH84EVM - 766902-DAC34SH84EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - DAC34SH84EVM
766902-DAC34SH84EVM
Evaluation Boards - Digital to Analog Converters (DACs) - DAC34SH84EVM 766902-DAC34SH84EVM
Manufacturer: Texas Instruments Win Source Part Number: 766902-DAC34SH84EVM Operating Temperature Range: -40°C ~ 85°C Data Interface: LVDS - Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: DAC34SH84 Settling Time: 10ns Family Name: DAC34SH84 Number of DAC's: 4 DAC Type: Current Categories: Development Boards, Kits, Programmers Sampling Rate: 1.5G Introduction Date: January 01, 2000 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 766902-DAC34SH84EVM
Operating Temperature Range: -40°C ~ 85°C
Data Interface: LVDS - Serial
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: DAC34SH84
Settling Time: 10ns
Family Name: DAC34SH84
Number of DAC's: 4
DAC Type: Current
Categories: Development Boards, Kits, Programmers
Sampling Rate: 1.5G
Introduction Date: January 01, 2000
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Digital to Analog Converters (DACs) Evaluation Boards - 296-30857-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
296-30857-ND
Digital to Analog Converters (DACs) Evaluation Boards 296-30857-ND
DAC34SH84 16 Bit 1.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

DAC34SH84 16 Bit 1.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
DAC34SH84EVM
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards DAC34SH84EVM
EVAL MODULE FOR DAC34SH84

EVAL MODULE FOR DAC34SH84

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number DAC34SH84EVM 766902-DAC34SH84EVM 296-30857-ND DAC34SH84EVM
Product Name EVAL MODULE FOR DAC34SH84 4 16 1.5G LVDS 10ns Current -40¦C ~ 85¦C Board * Evaluation Boards - Digital to Analog Converters (DACs) - DAC34SH84EVM Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-1742+ - TB-BFHKI-1742C+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
HMI Development Tools - 1887116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details