Texas Instruments High-Performance Analog Digital to Analog Converters (DACs) Evaluation Boards DAC161S997EVM

Description
DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet
Description
DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DACs) Evaluation Boards - 296-DAC161S997EVM-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
296-DAC161S997EVM-ND
Digital to Analog Converters (DACs) Evaluation Boards 296-DAC161S997EVM-ND
DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) - 1232152-DAC161S997EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
1232152-DAC161S997EVM
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) 1232152-DAC161S997EVM
Win Source Part Number: 1232152-DAC161S997EV M Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Box Standard Package: 1 Number of Bits: 16 Data Interface: DSP, MICROWIRE™, QSPI™, Serial, SPI™ Supplied Contents: Board(s) Utilized IC / Part: DAC161S997 Number of DAC's: 1 DAC Type: Current Alternative Parts (Cross-Reference): DAC161S997EVM .; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: DAC161S997EVM-ND,296 -36428,296-DAC161S99 7EVM,296-36428-ND Base Product Number: DAC161 RoHS Status: Not applicable

Win Source Part Number: 1232152-DAC161S997EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Package: Box
Standard Package: 1
Number of Bits: 16
Data Interface: DSP, MICROWIRE™, QSPI™, Serial, SPI™
Supplied Contents: Board(s)
Utilized IC / Part: DAC161S997
Number of DAC's: 1
DAC Type: Current
Alternative Parts (Cross-Reference): DAC161S997EVM .;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: DAC161S997EVM-ND,296-36428,296-DAC161S997EVM,296-36428-ND
Base Product Number: DAC161
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
DAC161S997EVM
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards DAC161S997EVM
EVM MODULE FOR DAC161S997

EVM MODULE FOR DAC161S997

Supplier's Site
16Bit Dac, Evaluation Board; Silicon Manufacturer Texas Instruments - 28AH2126 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Dac, Evaluation Board; Silicon Manufacturer Texas Instruments
28AH2126
16Bit Dac, Evaluation Board; Silicon Manufacturer Texas Instruments 28AH2126
16BIT DAC, EVALUATION BOARD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:DAC161S997; Kit Application Type:Data Converter; Application Sub Type:DAC; Kit Contents:Eval Board DAC161S997; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

16BIT DAC, EVALUATION BOARD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:DAC161S997; Kit Application Type:Data Converter; Application Sub Type:DAC; Kit Contents:Eval Board DAC161S997; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-DAC161S997EVM-ND 1232152-DAC161S997EVM DAC161S997EVM 28AH2126
Product Name Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards 16Bit Dac, Evaluation Board; Silicon Manufacturer Texas Instruments
Manufacturer Texas Instruments Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Evaluation Boards - BTF3050EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details