SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, PQCC16, LLP-16 Product overview: DAC128S085CISQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC128S085CISQ can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 916711-DAC128S085CIS
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC128S085
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC128S085CISQTR, DAC128S085CISQDKR, DAC128S085CISQCT
IC DAC 12BIT V-OUT 16WQFN
IC DAC 12BIT V-OUT 16WQFN
IC DAC 12BIT V-OUT 16WQFN
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC128S085CISQ | DAC128S085CISQTR-ND | 916711-DAC128S085CISQ | DAC128S085CISQ | 815-DAC128S085CISQ | DAC128S085CISQ | DAC128S085CISQ |
| Product Name | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CISQ | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 12BIT V-OUT 16WQFN | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI | Serial; SPI; SPI, DSP | SPI; SPI, DSP | |||
| Resolution | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| Dissipation | 7 milliwatts | 7 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad |