12 Bit Digital to Analog Converter 1 SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1166405-DAC121S101CI
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5662WARMZ-1REEL7; MAX5712AUT+; MCP4921-E/P; DAC121S101CIMKX;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
SERIAL INPUT LOADING, 12us SETTLING TIME, 12-BIT DAC, PDSO6, PLASTIC, SOT-6 Product overview: DAC121S101CIMKX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121S101CIMKX can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT TSOT23-6
IC DAC 12BIT V-OUT TSOT23-6
12 Bit Digital to Analog Converter 1 SOT-23-THIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121S101CIMKX-ND | 1166405-DAC121S101CIMKX | 701-DAC121S101CIMKX | DAC121S101CIMKX | DAC121S101CIMKX | DAC121S101CIMKX |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101CIMKX | Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI, Serial, 3-WIRE | SPI; SPI, DSP | |||
| Package Type | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |