SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, DSO6, LLP-6 Product overview: DAC121C081CISDX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121C081CISDX can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 868157-DAC121C081CIS
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC121C081
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2.2x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 12BIT V-OUT 6WSON
IC DAC 12BIT V-OUT 6WSON
12 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC121C081CISDX | DAC121C081CISDX-ND | 868157-DAC121C081CISDX | DAC121C081CISDX | DAC121C081CISDX | DAC121C081CISDX |
| Product Name | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CISDX | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C, Serial, 2-Wire | I2C; I2C | I2C; I²C | |||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 6-WDFN Exposed Pad | 6-WSON (2.2x2.5) | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |