10 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 916707-DAC108S085CIS
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC108S085
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC108S085CISQTR, DAC108S085CISQDKR, DAC108S085CISQCT
10-Bit 8-Ch DAC, SPI, 6us Settling, 125°C, SOIC Product overview: DAC108S085CISQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC108S085CISQ can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 8 16-WQFN (4x4)
IC DAC 10BIT V-OUT 16WQFN
IC DAC 10BIT V-OUT 16WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC108S085CISQTR-ND | 916707-DAC108S085CISQ | 701-DAC108S085CISQ | DAC108S085CISQ | DAC108S085CISQ | DAC108S085CISQ |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC108S085CISQ | SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI, Serial, 3-WIRE | SPI; SPI, DSP | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 16 | |||||
| Resolution | 10 bits | 10 bits | 10 bits |