Texas Instruments Standard Linear and Logic Dac, 10Bit, Sot-23-6; Resolution (Bits) Texas Instruments DAC101C081CIMK/NOPB

Description
DAC, 10BIT, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 10BIT, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, Sot-23-6; Resolution (Bits) Texas Instruments - 28AH2121 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, Sot-23-6; Resolution (Bits) Texas Instruments
28AH2121
Dac, 10Bit, Sot-23-6; Resolution (Bits) Texas Instruments 28AH2121
DAC, 10BIT, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 10BIT, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC101C081CIMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC101C081CIMK/NOPB
Digital to Analog Converters (DAC) DAC101C081CIMK/NOPB
IC DAC 10BIT V-OUT TSOT23-6

IC DAC 10BIT V-OUT TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2121 DAC101C081CIMK/NOPB
Product Name Dac, 10Bit, Sot-23-6; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Isolators - Digital Isolators - 1379839-SI8621BB-B-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers