8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
PARALLEL, 8 BITS INPUT LOADING, 1us SETTLING TIME, 8-BIT DAC, PQCC20, PLASTIC, CC-20 Product overview: DAC0832LCV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8 BITS, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0832LCV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 127241-DAC0832LCV
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 40
IC DAC 8BIT A-OUT 20PLCC
IC DAC 8BIT A-OUT 20PLCC
8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0832LCV-ND | 701-DAC0832LCV | 127241-DAC0832LCV | DAC0832LCV | DAC0832LCV | DAC0832LCV |
| Product Name | Digital to Analog Converters (DAC) | 8-bit 8 BITS Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCV | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC; 20-LCC (J-Lead) | LCC | PLCC; 20-PLCC (9x9) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | ||
| Pins | 20 | |||||
| Resolution | 8 bits | 8 bits | 8 bits |