Texas Instruments High-Performance Analog 8-bit 15V Digital-to-Analog Converter IC DAC0830LCN/NOPB

Description
8-Bit Parallel DAC, PDIP, 1µs Settling, 5-15V Product overview: DAC0830LCN/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0830LCN/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Parallel DAC, PDIP, 1µs Settling, 5-15V Product overview: DAC0830LCN/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0830LCN/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 15V Digital-to-Analog Converter IC
701-DAC0830LCN/NOPB
8-bit 15V Digital-to-Analog Converter IC 701-DAC0830LCN/NOPB
8-Bit Parallel DAC, PDIP, 1µs Settling, 5-15V Product overview: DAC0830LCN/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0830LCN/NOPB can be used for catalog matching and distributor lookup.

8-Bit Parallel DAC, PDIP, 1µs Settling, 5-15V Product overview: DAC0830LCN/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0830LCN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN/NOPB - 108001-DAC0830LCN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN/NOPB
108001-DAC0830LCN/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN/NOPB 108001-DAC0830LCN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108001-DAC0830LCN/NO PB Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Analog Supply Voltage: 5 V to 15 V Digital Supply Voltage: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 18

Manufacturer: Texas Instruments
Win Source Part Number: 108001-DAC0830LCN/NOPB
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-DIP
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 18

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC0830LCN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC0830LCN/NOPB-ND
Digital to Analog Converters (DAC) DAC0830LCN/NOPB-ND
8 Bit Digital to Analog Converter 1 20-PDIP

8 Bit Digital to Analog Converter 1 20-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC0830LCN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC0830LCN/NOPB
Digital to Analog Converters (DAC) DAC0830LCN/NOPB
8 Bit Digital to Analog Converter 1 20-PDIP

8 Bit Digital to Analog Converter 1 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC0830LCN/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC0830LCN/NOPB
IC DAC 8BIT A-OUT 20DIP

IC DAC 8BIT A-OUT 20DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC0830LCN/NOPB 108001-DAC0830LCN/NOPB DAC0830LCN/NOPB-ND DAC0830LCN/NOPB DAC0830LCN/NOPB
Product Name 8-bit 15V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN/NOPB Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type PDIP DIP; 20-DIP DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Resolution 8 bits 8 bits 8 bits
Dissipation 500 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904653 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5064BRUZ-1 - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.2000 LSB
INL 0.5000 LSB
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details