Texas Instruments Standard Linear and Logic Data Aquisition/Converter IC DAC0800LCN/NOPB

Description
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Aquisition/Converter IC - 47433285 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
47433285
Data Aquisition/Converter IC 47433285
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY

D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital to Analog Converters (DAC) - DAC0800LCN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC0800LCN/NOPB
Digital to Analog Converters (DAC) DAC0800LCN/NOPB
IC DAC 8BIT A-OUT 16DIP

IC DAC 8BIT A-OUT 16DIP

Supplier's Site Datasheet
Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments - 28AH2117 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments
28AH2117
Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments 28AH2117
IC, 8BIT DAC, PARALLEL, 16DIP; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:± 4.5V to ± 18V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

IC, 8BIT DAC, PARALLEL, 16DIP; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:± 4.5V to ± 18V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Data Acquisition Signal Conditioners Digital-to-Analog Converters
Product Number 47433285 DAC0800LCN/NOPB 28AH2117
Product Name Data Aquisition/Converter IC Digital to Analog Converters (DAC) Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data