TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
D16032N -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
D16032N
Description
DSP MULTIPURPOSE & OTHER
-
Rochester Electronics
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
DSP MULTIPURPOSE & OTHER
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
D16032N
Supplier's Site
DSP (Digital Signal Processors)
D16032N
Buy Now
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
D16032N |
D16032N |
D16032N |
|
Product Name
|
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details