Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT827CTSOCT CY74FCT827CTSOCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 730464-CY74FCT827CTS OCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 10 Family Name: CY74FCT827 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): PI74FCT2827TSX; PI74FCT2827CTS; PI74FCT827ATS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 730464-CY74FCT827CTS OCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 10 Family Name: CY74FCT827 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): PI74FCT2827TSX; PI74FCT2827CTS; PI74FCT827ATS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT827CTSOCT - 730464-CY74FCT827CTSOCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT827CTSOCT
730464-CY74FCT827CTSOCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT827CTSOCT 730464-CY74FCT827CTSOCT
Manufacturer: Texas Instruments Win Source Part Number: 730464-CY74FCT827CTS OCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 10 Family Name: CY74FCT827 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): PI74FCT2827TSX; PI74FCT2827CTS; PI74FCT827ATS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 730464-CY74FCT827CTSOCT
Series: 74FCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 10
Family Name: CY74FCT827
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): PI74FCT2827TSX; PI74FCT2827CTS; PI74FCT827ATS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 730464-CY74FCT827CTSOCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT827CTSOCT
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details