Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT827CTSOCT

Description
IC BUF NON-INVERT 5.25V 24SOIC
Datasheet
Description
IC BUF NON-INVERT 5.25V 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT827CTSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT827CTSOCT
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT827CTSOCT
IC BUF NON-INVERT 5.25V 24SOIC

IC BUF NON-INVERT 5.25V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT827CTSOCT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Amplifiers - BGA125N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage Other; 1.1V ~ 3.3V
Package Type 6-XFDFN
View Details