Manufacturer: Texas Instruments
Win Source Part Number: 080138-CY74FCT827CTS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
LOGIC, BUFFER TRI-ST 10BIT, 24SOICW
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 080138-CY74FCT827CTSOC | 296-33248-5-ND | 815-CY74FCT827CTSOC |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT827CTSOC | Buffers, Drivers, Receivers, Transceivers | LOGIC, BUFFER TRI-ST 10BIT, 24SOICW |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts |