IC, NON INVERTING BUFFER, SOIC-24; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74FCT; Operating Temperature Min:-40°C RoHS Compliant: Yes
Buffers & Line Drivers Tri-State 10-Bit
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74C9095 | CY74FCT827ATSOC |
| Product Name | Ic, Non Inverting Buffer, Soic-24; Logic Device Type Texas Instruments | Buffers & Line Drivers |