Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT652CTQCT

Description
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY74FCT652CTQCT - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1154459-CY74FCT652CTQCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1154459-CY74FCT652CTQCT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1154459-CY74FCT652CTQCT
Win Source Part Number: 1154459-CY74FCT652CT QCT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT652CTQCTG4-ND ,CY74FCT652CTQCTG4,C Y74FCT652CTQCTE4-ND, 2156-CY74FCT652CTQCT ,CY74FCT652CTQCTE4,T EXTISCY74FCT652CTQCT Base Product Number: 74FCT652

Win Source Part Number: 1154459-CY74FCT652CTQCT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT652CTQCTG4-ND,CY74FCT652CTQCTG4,CY74FCT652CTQCTE4-ND,2156-CY74FCT652CTQCT,CY74FCT652CTQCTE4,TEXTISCY74FCT652CTQCT
Base Product Number: 74FCT652

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT652CTQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT652CTQCT
Buffers, Drivers, Receivers, Transceivers CY74FCT652CTQCT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number CY74FCT652CTQCT 1154459-CY74FCT652CTQCT CY74FCT652CTQCT
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details