Texas Instruments Standard Linear and Logic 250MHz SOIC Logic IC CY74FCT574CTSOC

Description
Octal D-Type Flip-Flop, 3-State, 250MHz, SOIC Product overview: CY74FCT574CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT574CTSOC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 3-State, 250MHz, SOIC Product overview: CY74FCT574CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT574CTSOC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MHz SOIC Logic IC
706-CY74FCT574CTSOC
250MHz SOIC Logic IC 706-CY74FCT574CTSOC
Octal D-Type Flip-Flop, 3-State, 250MHz, SOIC Product overview: CY74FCT574CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT574CTSOC can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 3-State, 250MHz, SOIC Product overview: CY74FCT574CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT574CTSOC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CY74FCT574CTSOC
Product Name 250MHz SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100118W-MIL2 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details