Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543TSOC CY74FCT543TSOC

Description
Manufacturer: Texas Instruments Win Source Part Number: 867623-CY74FCT543TSO C Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT543 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33237-5, CY74FCT543TSOC-ND, CY74FCT543TSOCE4, CY74FCT543TSOCE4-ND, CY74FCT543TSOCG4, CY74FCT543TSOCG4-ND, Q2747157
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867623-CY74FCT543TSO C Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT543 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33237-5, CY74FCT543TSOC-ND, CY74FCT543TSOCE4, CY74FCT543TSOCE4-ND, CY74FCT543TSOCG4, CY74FCT543TSOCG4-ND, Q2747157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543TSOC - 867623-CY74FCT543TSOC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543TSOC
867623-CY74FCT543TSOC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543TSOC 867623-CY74FCT543TSOC
Manufacturer: Texas Instruments Win Source Part Number: 867623-CY74FCT543TSO C Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT543 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33237-5, CY74FCT543TSOC-ND, CY74FCT543TSOCE4, CY74FCT543TSOCE4-ND, CY74FCT543TSOCG4, CY74FCT543TSOCG4-ND, Q2747157

Manufacturer: Texas Instruments
Win Source Part Number: 867623-CY74FCT543TSOC
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74FCT543
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33237-5, CY74FCT543TSOC-ND, CY74FCT543TSOCE4, CY74FCT543TSOCE4-ND, CY74FCT543TSOCG4, CY74FCT543TSOCG4-ND, Q2747157

Buy Now Datasheet
 - CY74FCT543TSOC - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT543TSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT543TSOC
Buffers, Drivers, Receivers, Transceivers CY74FCT543TSOC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 867623-CY74FCT543TSOC CY74FCT543TSOC CY74FCT543TSOC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543TSOC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details