Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543CTSOC CY74FCT543CTSOC

Description
Manufacturer: Texas Instruments Win Source Part Number: 765364-CY74FCT543CTS OC Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: CY74FCT543 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74FCT543DTSOG; 74FCT543DTSO8; 74FCT543DTSOG8; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765364-CY74FCT543CTS OC Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: CY74FCT543 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74FCT543DTSOG; 74FCT543DTSO8; 74FCT543DTSOG8; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543CTSOC - 765364-CY74FCT543CTSOC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543CTSOC
765364-CY74FCT543CTSOC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543CTSOC 765364-CY74FCT543CTSOC
Manufacturer: Texas Instruments Win Source Part Number: 765364-CY74FCT543CTS OC Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: CY74FCT543 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74FCT543DTSOG; 74FCT543DTSO8; 74FCT543DTSOG8; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765364-CY74FCT543CTSOC
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: CY74FCT543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74FCT543DTSOG; 74FCT543DTSO8; 74FCT543DTSOG8;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT543CTSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT543CTSOC
Buffers, Drivers, Receivers, Transceivers CY74FCT543CTSOC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765364-CY74FCT543CTSOC CY74FCT543CTSOC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT543CTSOC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details