Manufacturer: Texas Instruments
Win Source Part Number: 203067-CY74FCT541TQC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 203067-CY74FCT541TQCTG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT541TQCTG4 |
| Supply Voltage (VS) | 4.75 to 5.25 volts |