Manufacturer: Texas Instruments
Win Source Part Number: 000323-CY74FCT2827AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 12mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SSOP
IC BUFFER TRI-ST 10BIT 24QSOP
IC BUF NON-INVERT 5.25V 24SSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 000323-CY74FCT2827ATQCT | 296-14166-2-ND | 815-CY74FCT2827ATQCT | CY74FCT2827ATQCT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2827ATQCT | Buffers, Drivers, Receivers, Transceivers | IC BUFFER TRI-ST 10BIT 24QSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts |