Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CY74FCT257ATQC

Description
Win Source Part Number: 1381846-CY74FCT257AT QC Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Bulk Standard Package: 217 pcs Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74FCT257 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381846-CY74FCT257AT QC Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Bulk Standard Package: 217 pcs Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74FCT257 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1381846-CY74FCT257ATQC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1381846-CY74FCT257ATQC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1381846-CY74FCT257ATQC
Win Source Part Number: 1381846-CY74FCT257AT QC Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Bulk Standard Package: 217 pcs Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74FCT257 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381846-CY74FCT257ATQC
Category: Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Series: 74FCT
Type: Multiplexer
Package: Bulk
Standard Package: 217 pcs
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74FCT257
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-CY74FCT257ATQC
Quad Analog Switch and Multiplexer IC 743-CY74FCT257ATQC
FCT SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16 Product overview: CY74FCT257ATQC from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT257ATQC can be used for catalog matching and distributor lookup.

FCT SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDSO16 Product overview: CY74FCT257ATQC from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT257ATQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1381846-CY74FCT257ATQC 743-CY74FCT257ATQC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Quad Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
TSSOP Analog Switch and Multiplexer IC - 743-74HC257PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers