Manufacturer: Texas Instruments
Win Source Part Number: 772059-CY74FCT2543TQ
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: CY74FCT2543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): PI74FCT2543TQ; PI74FCT2543TR; PI74FCT2543TRE; PI74FCT2543TQE;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Registered Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO24
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 772059-CY74FCT2543TQCT | CY74FCT2543TQCT | CY74FCT2543TQCT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543TQCT | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; SMD | Surface Mount | Surface Mount; 24-SSOP (0.154\", 3.90mm Width) |