Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543CTQCT CY74FCT2543CTQCT

Description
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY74FCT2543CTQCT - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543CTQCT - 1164425-CY74FCT2543CTQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543CTQCT
1164425-CY74FCT2543CTQCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543CTQCT 1164425-CY74FCT2543CTQCT
Manufacturer: Texas Instruments Win Source Part Number: 1164425-CY74FCT2543C TQCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT2543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): QS74FCT2543CTQ; 74FCT2543ATQ; 74FCT2543ATQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1164425-CY74FCT2543CTQCT
Series: 74FCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CY74FCT2543
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): QS74FCT2543CTQ; 74FCT2543ATQ; 74FCT2543ATQ8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Octal egistered Transceivers with 3-State Outputs and Series Damping esistors 24-SSOP -40 to 85 - 815-CY74FCT2543CTQCT - Utmel Electronic Limited
Hong Kong, China
Octal egistered Transceivers with 3-State Outputs and Series Damping esistors 24-SSOP -40 to 85
815-CY74FCT2543CTQCT
Octal egistered Transceivers with 3-State Outputs and Series Damping esistors 24-SSOP -40 to 85 815-CY74FCT2543CTQCT
Octal egistered Transceivers with 3-State Outputs and Series Damping esistors 24-SSOP -40 to 85

Octal egistered Transceivers with 3-State Outputs and Series Damping esistors 24-SSOP -40 to 85

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CY74FCT2543CTQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT2543CTQCT
Buffers, Drivers, Receivers, Transceivers CY74FCT2543CTQCT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number CY74FCT2543CTQCT 1164425-CY74FCT2543CTQCT 815-CY74FCT2543CTQCT CY74FCT2543CTQCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543CTQCT Octal egistered Transceivers with 3-State Outputs and Series Damping esistors 24-SSOP -40 to 85 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 24-SSOP (0.154, 3.90mm Width) Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details