Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT245TSOCT

Description
Win Source Part Number: 1009748-CY74FCT245TS OCT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT245TSOCTG4,29 6-38704-1,296-38704- 2,296-CY74FCT245TSOD KR-ND,296-CY74FCT245 TSOTR,2156-CY74FCT24 5TSOCT-TI,CY74FCT245 TSOCTE4-ND,CY74FCT24 5TSOCTG4-ND,296-3870 4-6,296-CY74FCT245TS ODKR,296-38704-2-ND, CY74FCT245TSOCT-ND,C Y74FCT245TSOCTE4,TEX CYPCY74FCT245TSOCT,2 96-CY74FCT245TSOCT,2 96-CY74FCT245TSOCT-N D Base Product Number: 74FCT245
Request a Quote Datasheet
Description
Win Source Part Number: 1009748-CY74FCT245TS OCT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT245TSOCTG4,29 6-38704-1,296-38704- 2,296-CY74FCT245TSOD KR-ND,296-CY74FCT245 TSOTR,2156-CY74FCT24 5TSOCT-TI,CY74FCT245 TSOCTE4-ND,CY74FCT24 5TSOCTG4-ND,296-3870 4-6,296-CY74FCT245TS ODKR,296-38704-2-ND, CY74FCT245TSOCT-ND,C Y74FCT245TSOCTE4,TEX CYPCY74FCT245TSOCT,2 96-CY74FCT245TSOCT,2 96-CY74FCT245TSOCT-N D Base Product Number: 74FCT245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1009748-CY74FCT245TSOCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1009748-CY74FCT245TSOCT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1009748-CY74FCT245TSOCT
Win Source Part Number: 1009748-CY74FCT245TS OCT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT245TSOCTG4,29 6-38704-1,296-38704- 2,296-CY74FCT245TSOD KR-ND,296-CY74FCT245 TSOTR,2156-CY74FCT24 5TSOCT-TI,CY74FCT245 TSOCTE4-ND,CY74FCT24 5TSOCTG4-ND,296-3870 4-6,296-CY74FCT245TS ODKR,296-38704-2-ND, CY74FCT245TSOCT-ND,C Y74FCT245TSOCTE4,TEX CYPCY74FCT245TSOCT,2 96-CY74FCT245TSOCT,2 96-CY74FCT245TSOCT-N D Base Product Number: 74FCT245

Win Source Part Number: 1009748-CY74FCT245TSOCT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT245TSOCTG4,296-38704-1,296-38704-2,296-CY74FCT245TSODKR-ND,296-CY74FCT245TSOTR,2156-CY74FCT245TSOCT-TI,CY74FCT245TSOCTE4-ND,CY74FCT245TSOCTG4-ND,296-38704-6,296-CY74FCT245TSODKR,296-38704-2-ND,CY74FCT245TSOCT-ND,CY74FCT245TSOCTE4,TEXCYPCY74FCT245TSOCT,296-CY74FCT245TSOCT,296-CY74FCT245TSOCT-ND
Base Product Number: 74FCT245

Buy Now Datasheet
 - CY74FCT245TSOCT - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT245TSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT245TSOCT
Buffers, Drivers, Receivers, Transceivers CY74FCT245TSOCT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1009748-CY74FCT245TSOCT CY74FCT245TSOCT CY74FCT245TSOCT
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details