LOGIC, TRANSCVR TRI-ST OCTAL, 20SOIC; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74FCT245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 36AJ8781 |
| Product Name | Logic, Transcvr Tri-St Octal, 20Soic; Logic Device Type Texas Instruments |