Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT244TSOC

Description
Win Source Part Number: 1040245-CY74FCT244TS OC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CY74FCT541ATSOC; CY74FCT541TSOC; CD74FCT244ATM; 74LVT244WM; 74LVT244WMX; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT244TSOCG4,CY7 4FCT244TSOCG4-ND,-CY 74FCT244TSOCE4,CY74F CT244TSOCE4-ND,-CY74 FCT244TSOC-NDR,296-9 440-5,2156-CY74FCT24 4TSOC,CY74FCT244TSOC E4,-CY74FCT244TSOCE4 -NDR,TEXTISCY74FCT24 4TSOC Base Product Number: 74FCT244
Request a Quote Datasheet
Description
Win Source Part Number: 1040245-CY74FCT244TS OC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CY74FCT541ATSOC; CY74FCT541TSOC; CD74FCT244ATM; 74LVT244WM; 74LVT244WMX; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT244TSOCG4,CY7 4FCT244TSOCG4-ND,-CY 74FCT244TSOCE4,CY74F CT244TSOCE4-ND,-CY74 FCT244TSOC-NDR,296-9 440-5,2156-CY74FCT24 4TSOC,CY74FCT244TSOC E4,-CY74FCT244TSOCE4 -NDR,TEXTISCY74FCT24 4TSOC Base Product Number: 74FCT244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040245-CY74FCT244TSOC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040245-CY74FCT244TSOC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040245-CY74FCT244TSOC
Win Source Part Number: 1040245-CY74FCT244TS OC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CY74FCT541ATSOC; CY74FCT541TSOC; CD74FCT244ATM; 74LVT244WM; 74LVT244WMX; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT244TSOCG4,CY7 4FCT244TSOCG4-ND,-CY 74FCT244TSOCE4,CY74F CT244TSOCE4-ND,-CY74 FCT244TSOC-NDR,296-9 440-5,2156-CY74FCT24 4TSOC,CY74FCT244TSOC E4,-CY74FCT244TSOCE4 -NDR,TEXTISCY74FCT24 4TSOC Base Product Number: 74FCT244

Win Source Part Number: 1040245-CY74FCT244TSOC
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CY74FCT541ATSOC; CY74FCT541TSOC; CD74FCT244ATM; 74LVT244WM; 74LVT244WMX;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT244TSOCG4,CY74FCT244TSOCG4-ND,-CY74FCT244TSOCE4,CY74FCT244TSOCE4-ND,-CY74FCT244TSOC-NDR,296-9440-5,2156-CY74FCT244TSOC,CY74FCT244TSOCE4,-CY74FCT244TSOCE4-NDR,TEXTISCY74FCT244TSOC
Base Product Number: 74FCT244

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-9440-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-9440-5-ND
Buffers, Drivers, Receivers, Transceivers 296-9440-5-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT244TSOC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT244TSOC
IC BUF NON-INVERT 5.25V 20SOIC

IC BUF NON-INVERT 5.25V 20SOIC

Supplier's Site
IC BUF NON-INVERT 5.25V 20SOIC - 815-CY74FCT244TSOC - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 5.25V 20SOIC
815-CY74FCT244TSOC
IC BUF NON-INVERT 5.25V 20SOIC 815-CY74FCT244TSOC
IC BUF NON-INVERT 5.25V 20SOIC

IC BUF NON-INVERT 5.25V 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1040245-CY74FCT244TSOC 296-9440-5-ND CY74FCT244TSOC 815-CY74FCT244TSOC
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers IC BUF NON-INVERT 5.25V 20SOIC
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data